EN
  • EN
  • DE
  • IT

930-131A-51S

Part No 930-131A-51S
Manufacturer Amphenol-RF Division
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT SMA PLUG TO QMA JACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Bulk
Adapter Type Plug to Jack
Conversion Type Between Series
Adapter Series SMA to QMA
Center Gender Female to Male
Convert From (Adapter End) SMA Plug, Male Pin
Convert To (Adapter End) QMA Jack, Female Socket
Impedance 50 Ohm
Style Straight
Mounting Free Hanging (In-Line)
Fastening Type Snap-On, Threaded
Frequency - Max 6GHz
Center Contact Plating Gold
Body Material Brass
Body Finish White Bronze
Center Contact Material Beryllium Copper
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 100
Operating Temperature Range -20°C ~ 165°C
Win Source Part Number 763071-930-131A-51S
Popularity Medium
Supply and Demand Status Balance
Family Name QMA/SMA
Introduction Date June 06, 2006
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 930-131A-51S CAD Model

Description

The Amphenol RF 930-131A-51S is a BNC to SMA adapter, designed for connecting BNC and SMA connectors in radio frequency (RF) applications. As a product of Amphenol RF, a well-known manufacturer of RF connectors and adapters, this adapter ensures reliable signal transmission and mechanical integrity.

Applications

  • Test and Measurement Equipment: Connecting signal generators, oscilloscopes, and spectrum analyzers.
  • Wireless Communication Systems: Interfacing different types of RF connectors in wireless devices.
  • Antenna Connections: Connecting antennas with different connector interfaces to radio equipment.
  • Broadcast Equipment: Connecting video and audio equipment using different RF connector types.
  • Laboratory Setups: Facilitating flexible connections between various RF components and instruments.

Features

  • BNC to SMA Conversion: Adapts between BNC (Bayonet Neill-Concelman) and SMA (SubMiniature version A) connectors.
  • High-Quality Construction: Made with durable materials for reliable performance.
  • Low Insertion Loss: Minimizes signal loss during transmission.
  • Wide Frequency Range: Suitable for use across a broad range of RF frequencies.
  • Impedance Matching: Designed to maintain impedance for optimal signal transfer.

Benefits

  • Versatile Connectivity: Allows for easy connection between different RF connector types.
  • Reliable Performance: Ensures stable and consistent signal transmission.
  • Reduced Signal Loss: Minimizes signal degradation for improved system performance.
  • Durable Design: Withstands repeated use and harsh environmental conditions.
  • Easy Installation: Simple to connect and disconnect without specialized tools.

Additional Details

The Amphenol RF 930-131A-51S adapter typically features a male BNC connector on one end and a female SMA connector on the other end. The body is often made of brass with a nickel or gold plating for corrosion resistance and improved conductivity. The impedance is typically 50 Ohms, which is standard for RF applications. The adapter is designed to operate over a wide frequency range, often up to several GHz. Always consult the manufacturer's datasheet for detailed specifications, including frequency range, insertion loss, VSWR, and mechanical dimensions, to ensure compatibility and optimal performance in your specific application.

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50 Ohms
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM
Need more? Email Us
TE Connectivity
COAX ADAPT TRIAXIAL TO TRIAXIAL
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, operates up to 200MHz(Max.), and has a rated voltage of AC 500V, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. We can customize our products for you.
Need more? Email Us
TYCLON
Adapter Coaxial Connector N Jack, Female Socket To 7/16 Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω. The contact is made of Phosphor Bronze/Ag Plating, while the body is Brass/Tri‐Alloy Plating
Need more? Email Us
TYCLON
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess