EN
  • EN
  • DE
  • IT

NPH-8-100DH

Part No NPH-8-100DH
Manufacturer Amphenol
Catalog Pressure Sensors, Transducers
Description SENSOR PRES 15PSI DIFF TO-8 / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Amphenol NovaSensor
Packaging Bulk
Applications Board Mount
Pressure Type Differential
Operating Pressure 15PSI (103.42kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 100 mV
Accuracy ±0.1%
Port Size Male - 0.19" (4.83mm) Tube, Dual
Port Style Barbless
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Base Product Number NPH-8
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 45-NPH-8-100DH,235-1504-ND,235-1504,NPH-8-100DH-ND
Standard Package 45
Win Source Part Number 1336619-NPH-8-100DH
Ultra Librarian 3D Model Ultra Librarian NPH-8-100DH CAD Model

Description

The NPH-8-100DH is a differential pressure sensor that is part of the NPH-8 series, manufactured by Amphenol NovaSensor.

  • Packaging: Bulk
  • Termination Style: PC Pin
  • Temperature Compensation: Yes
  • Mounting Type: Board Mount
  • Standard Package: 45 pieces
  • Output Type: Wheatstone Bridge
  • Output: 0 mV to 100 mV
  • Accuracy: ±0.1%
  • Operating Pressure: 15PSI (103.42kPa)
  • Maximum Pressure: 58.02PSI (400kPa)
  • Voltage Supply: -
  • Supplier Device Package: TO-8
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • HTSUS: 9026.20.4000
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Amphenol
SENSOR 15PSIA 0.12" 14BIT
Need more? Email Us
Honeywell
SENSOR 250PSID M5 .15V / Pressure Sensor ±250PSI (±1723.69kPa) Differential Male - M5 0 mV ~ 150 mV (10V) 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor ±0.36PSI (±2.49kPa) Differential Male - 0.08" (1.92mm) Tube, Dual 12 b 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 60 MILLIBAR DIFF / Pressure Sensor ±0.87PSI (±6kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 30" H2O 4SIP / Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.19" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Amphenol
SENSOR 5PSID 0.13" 0.1V
Lowest to $34.3393
NXP / Nexperia
SENSOR 29.01PSID .04V
Lowest to $28.5685
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us
Honeywell
SENSOR 250PSIC 0.2" .212V / Pressure Sensor ±250PSI (±1723.69kPa) Compound Male - 0.2" (5mm) Tube 0 mV ~ 212 mV (10V) 4-SIP Module
Lowest to $92.2422

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0979 $72.0979
2+ $59.1573 $118.3146
4+ $57.3087 $229.2348
5+ $55.4600 $277.3000
6+ $53.6113 $321.6678
8+ $48.0653 $384.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
In Stock: 90 pieces Factory Stock: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess