EN
  • EN
  • DE

UHF-1121-A2-17-50B-EG

Part No UHF-1121-A2-17-50B-EG
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Description UHF Crimp Plug for LMR-400 Cable, Bulk Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987884-UHF-1121-A2-17-50B-EG
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UHF-1121-A2-17-50B-EG CAD Model

Description

The Amphenol UHF-1121-A2-17-50B-EG is a high-performance UHF connector designed for a wide range of radio frequency applications. This connector is known for its robust construction, reliable performance, and ease of installation, making it a popular choice for both professional and amateur users.

Applications

  • Antenna connections for radio transmitters and receivers.
  • Test and measurement equipment.
  • Broadcast systems.
  • Two-way radio communication devices.
  • Aerospace and defense applications requiring reliable RF connections.

Features

  • UHF Interface: Standard UHF interface ensures compatibility with a wide range of devices.
  • Threaded Coupling: Provides a secure and reliable connection, minimizing signal loss and interference.
  • Gold-Plated Contacts: Gold plating ensures excellent conductivity and corrosion resistance, resulting in consistent performance over time.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature variations and mechanical stress.
  • Low VSWR: Minimizes signal reflection, ensuring efficient power transfer.
  • 50 Ohm Impedance: Matches the impedance of common RF cables and devices, optimizing signal transmission.

Benefits

  • Improved Signal Quality: The low VSWR and gold-plated contacts ensure minimal signal loss and distortion, resulting in clear and reliable communication.
  • Enhanced Durability: The robust construction and corrosion-resistant materials ensure long-term performance, even in demanding environments.
  • Easy Installation: The threaded coupling allows for quick and easy installation, saving time and effort.
  • Wide Compatibility: The standard UHF interface ensures compatibility with a wide range of RF devices and cables.
  • Reduced Downtime: The reliable connection minimizes the risk of signal interruptions, reducing downtime and improving overall system performance.

The Amphenol UHF-1121-A2-17-50B-EG is constructed with high-quality materials to ensure durability and performance. The connector body is typically made from brass with nickel plating, while the contacts are gold-plated to provide excellent conductivity and corrosion resistance. This connector is designed to meet or exceed industry standards for RF performance and reliability.

Technical Specifications:

  • Impedance: 50 Ohms
  • Frequency Range: Typically up to 300 MHz
  • VSWR: Low, typically less than 1.5
  • Contact Plating: Gold
  • Body Material: Brass with Nickel Plating
  • Operating Temperature: -65°C to +165°C

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess