EN
  • EN
  • DE

AWT6530AP9

Part No AWT6530AP9
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047143-AWT6530AP9
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWT6530AP9 CAD Model

Description

The AWT6530AP9 is a high-efficiency, multi-mode, multi-band Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. It is designed for use in cellular handsets and other wireless communication devices supporting GSM/GPRS/EDGE and UMTS/HSDPA/HSUPA/HSPA+ technologies. This PAM is part of Skyworks' portfolio of high-performance RF solutions, known for their efficiency, linearity, and reliability.

Applications

  • Cellular handsets (smartphones, feature phones)
  • Wireless data cards
  • M2M (Machine-to-Machine) communication devices
  • Mobile hotspots
  • Embedded wireless modules

Features

  • Multi-band support: GSM850/900/1800/1900, UMTS Bands I/II/IV/V/VIII
  • High efficiency for extended battery life
  • Integrated power control for accurate output power
  • Small form factor for compact designs
  • Internal voltage regulation for stable performance
  • Internal matching for simplified PCB layout
  • RoHS compliant

Benefits

  • Enables efficient and reliable wireless communication
  • Extends battery life in mobile devices
  • Simplifies design and reduces BOM (Bill of Materials) cost
  • Improves system performance and stability
  • Reduces power consumption and heat dissipation

Additional Details

The AWT6530AP9 PAM integrates multiple power amplifiers, power control circuitry, and matching networks into a single module. This integration simplifies the design process and reduces the number of external components required. The PAM's high efficiency is achieved through advanced design techniques and process technologies, minimizing power consumption and heat dissipation. The integrated power control circuitry ensures accurate output power across a wide range of operating conditions. The internal voltage regulation provides stable performance, even with variations in battery voltage. The internal matching networks simplify PCB layout and reduce the risk of impedance mismatches. Proper application requires careful consideration of the operating frequency, power level, and impedance matching requirements of the system. The PAM should be placed close to the antenna to minimize losses in the transmission line. Skyworks Solutions Inc. ensures high-quality manufacturing and rigorous testing to guarantee the reliability and performance of the AWT6530AP9 PAM. The PAM's multi-band support and high efficiency make it suitable for a wide range of cellular handsets and wireless communication devices. Its compact size and integrated features enable smaller and more efficient designs.

You May Also Be Interested in

Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess