AS1117L-3.3/TR Voltage Regulator
The AS1117L-3.3/TR is a versatile voltage regulator, perfect for supplying a consistent 3.3V output to a variety of electronic devices. Its advanced design provides high precision, efficient power conversion, and stability.
- Applications:
- Wireless Communication Devices
- Computer Peripherals
- LCD Monitors
- General-Purpose Electronics
- Features and Benefits:
- Stable Output Voltage: Guarantees minimal deviation under load changes.
- High Efficiency: Reduces power loss with optimized power conversion.
- Integrated Protection: Includes overcurrent and thermal protection for increased reliability.
- Additional Details:
- Output Current: Designed to support up to 800mA.
- Package Type: SOT-223 packaging allows for easy integration.