EN
  • EN
  • DE

AS3693B-ZTQW

Part No AS3693B-ZTQW
Manufacturer ams
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 16
Output Voltage 0.4 V to 50 V
Dimming I2C, SPI
Applications Backlight
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 220378-AS3693B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS3693B-ZTQW CAD Model

Description

AS3693B-ZTQW Overview

The AS3693B-ZTQW is an advanced LED driver solution catering to high-quality lighting outputs and precise current control. It is engineered for superior adaptability across different lighting systems and offers integrated fault protection mechanisms for secure operations.

Features and Benefits

  • Advanced Current Regulation: Ensures stable current output for consistent lighting.
  • Robust Fault Protection: Incorporates over-voltage and short-circuit protection features.
  • User-Friendly Interface: Facilitates seamless integration and operation in diverse environments.
  • Low Electromagnetic Interference: Designed to minimize EMI for cleaner performance.

Applications

  • Architectural Lighting Designs
  • Stage and Studio Lighting
  • Digital Signage Displays
  • Industrial Machine Vision Systems

Additional Details: Ideal for environments demanding high reliability and minimal maintenance over time.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7369 $117.6867
66+ $2.6514 $174.9924
91+ $2.5659 $233.4969
117+ $2.4804 $290.2068
156+ $2.2238 $346.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess