The AS5047P is a high-resolution rotary position sensor manufactured by ams. This sensor is designed for accurate angle measurement over a full 360-degree range. It utilizes a contactless magnetic sensing technology, which provides robustness and reliability in harsh environments. The AS5047P offers both incremental and absolute position outputs, making it suitable for a wide variety of applications, especially in industrial automation and motor control.
The AS5047P eliminates the need for complex mechanical components and provides a precise and reliable alternative to traditional potentiometers or optical encoders. Its robust design ensures long-term performance, even in dusty or vibrating environments. The sensor is easy to integrate into existing systems, and its versatile output options make it compatible with a range of control interfaces.
Applications:
- Motor Control: Provides precise position feedback for servo motors and other types of electric motors.
- Robotics: Used in robotic arms and joints for accurate position control.
- Industrial Automation: Employed in various automation equipment, such as conveyor systems and packaging machines.
- Gimbal Systems: Offers accurate angle measurement for stabilizing cameras and other equipment.
- Valve Position Sensing: Provides feedback for controlling the position of valves in fluid control systems.
Features:
- High Resolution: Provides up to 14-bit resolution, allowing for precise angle measurement.
- Contactless Sensing: Eliminates wear and tear, providing long-term reliability.
- Incremental and Absolute Outputs: Offers versatile output options to suit different control interfaces.
- Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
- Robust Design: Resistant to dust, vibration, and other environmental factors.
Benefits:
- Improved Accuracy: Enables precise control and positioning in various applications.
- Increased Reliability: Reduces maintenance and downtime due to its contactless design.
- Simplified Integration: Easy to incorporate into existing systems with its versatile output options.
- Enhanced Performance: Provides accurate and stable angle measurement even in harsh environments.
- Reduced System Cost: Eliminates the need for complex mechanical components.
The AS5047P supports various interface options, including SPI, ABI, and UVW. It typically operates from a 3.3V or 5V power supply. The sensor's magnetic field range is typically between 30 mT and 70 mT. The operating temperature range is typically -40°C to +125°C. For detailed specifications, application notes, and design considerations, refer to the official datasheet from ams. Proper shielding may be required in environments with strong magnetic fields to ensure accurate measurement.