The AP1501-33K5L is a 150 kHz, 3A Step-Down (Buck) Switching Regulator manufactured by Anachip Corp. It's designed to provide efficient and regulated power conversion from a higher voltage input to a 3.3V output. The AP1501 series is known for its simplicity and robustness, making it suitable for various applications requiring efficient DC-DC conversion.
Applications:
- Power supplies for microcontrollers
- LED lighting power
- Distributed power systems
- Battery chargers
- Point-of-load (POL) regulators
Features:
- 3A output current capability
- Fixed 3.3V output voltage
- 150 kHz fixed switching frequency
- Wide input voltage range (4.5V to 40V)
- Thermal shutdown protection
- Current limit protection
Benefits:
- High efficiency DC-DC conversion
- Simplified circuit design with minimal external components
- Stable and regulated 3.3V output voltage
- Protection against over-temperature and over-current conditions
- Reduced power dissipation and heat generation
Additional Details:
The AP1501-33K5L operates with a fixed switching frequency of 150 kHz, allowing for smaller external components. The input voltage range is 4.5V to 40V, making it versatile for various power supply configurations. The device includes built-in thermal shutdown protection, which shuts down the regulator if the junction temperature exceeds a safe limit. The current limit protection prevents the output current from exceeding 3A, protecting the regulator and the load. The AP1501-33K5L is typically available in a TO-252 or TO-263 package. External components such as an inductor, capacitor, and diode are required for proper operation. The device is commonly used in applications where space and efficiency are critical factors.