EN
  • EN
  • DE

AP1601M8A

Part No AP1601M8A
Manufacturer Anachip Corp
Catalog Hard To Find
Description Step-Up DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145415-AP1601M8A
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1601M8A CAD Model

Description

The AP1601M8A is a highly integrated power switch designed and manufactured by Anachip Corp. It is a robust and efficient solution commonly used in a variety of power management applications. This device integrates a high-voltage power MOSFET and a current-mode PWM controller, providing a simplified and cost-effective approach to building power supplies.

Applications

  • Adapters and Chargers: Used in AC-DC adapters for mobile phones, tablets, and other portable devices.
  • Standby Power Supplies: Employed in standby power circuits for televisions, set-top boxes, and other consumer electronics.
  • Auxiliary Power Supplies: Found in auxiliary power supplies for industrial equipment and appliances.
  • LED Lighting: Integrated into LED driver circuits for efficient power conversion.
  • Home Appliances: Used in power supplies for various home appliances like refrigerators, washing machines, and microwave ovens.

Features

  • Integrated High-Voltage Power MOSFET: Simplifies the design and reduces external component count.
  • Current-Mode PWM Control: Provides stable and efficient operation across a wide range of input voltages and load conditions.
  • Low Startup Current: Minimizes power consumption during startup.
  • Over-Temperature Protection (OTP): Protects the device from thermal damage due to excessive heat.
  • Over-Voltage Protection (OVP): Prevents damage from input voltage surges.
  • Over-Current Protection (OCP): Limits the output current to protect the device and the load.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) for improved system performance.
  • Soft Start: Reduces stress on components during startup.

Benefits

  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Improved Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Cost-Effective: Integrated design reduces overall system cost.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details

The AP1601M8A typically operates with a wide input voltage range, suitable for worldwide AC power grids. It is available in a variety of packages, including SOP-8 and DIP-8. It's designed to meet international safety standards and regulatory requirements. The device's high level of integration and comprehensive protection features make it a reliable and efficient choice for various power supply applications. Specific electrical characteristics, such as output power and switching frequency, can vary depending on the application and external components used.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Torex Semiconductor Ltd
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess