EN
  • EN
  • DE

AP1602BYLA

Part No AP1602BYLA
Manufacturer Anachip Corp
Catalog Hard To Find
Description Step-Up DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145417-AP1602BYLA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1602BYLA CAD Model

Description

The AP1602B is a high-performance, constant-current LED driver designed for offline lighting applications. It operates in boundary conduction mode (BCM) to achieve high efficiency and excellent EMI performance. The AP1602B integrates comprehensive protection features to ensure robust and reliable operation in various lighting conditions.

Applications

  • LED Lighting
  • LED Bulbs
  • LED Tube Lighting
  • LED Downlights
  • LED Street Lights

Features

  • High Efficiency
  • Boundary Conduction Mode (BCM) Operation
  • Accurate Constant Current Control
  • Wide Input Voltage Range
  • Built-in Over Voltage Protection (OVP)
  • Built-in Over Current Protection (OCP)
  • Built-in Open Loop Protection
  • Built-in Short Circuit Protection
  • Built-in Thermal Foldback Protection

Benefits

  • High Efficiency: BCM operation minimizes switching losses and maximizes overall efficiency, reducing energy consumption.
  • Stable LED Current: Accurate constant current control ensures consistent brightness and long lifespan of the LEDs.
  • Robust Protection: Comprehensive protection features prevent damage to the driver and the LEDs under various fault conditions.
  • Simplified Design: The integrated features minimize the external component count, simplifying the design process and reducing the PCB size.
  • High Reliability: Designed for long-term reliability in demanding lighting applications.

Additional Details

The AP1602B utilizes primary-side regulation, eliminating the need for an optocoupler and simplifying the feedback network. It is designed to meet international standards for harmonic current emissions and EMI. The device also features a thermal foldback function, which reduces the output current at high temperatures to prevent overheating and ensure long-term reliability. It is commonly available in a SOP-7 package.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess