EN
  • EN
  • DE

AP431IRA

Part No AP431IRA
Manufacturer Anachip Corp
Catalog Hard To Find
Description Adjustable Precision Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anachip Corp
Win Source Part Number 1145764-AP431IRA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431IRA CAD Model

Description

The AP431IRA is a precision adjustable shunt regulator manufactured by Anachip Corp. It is a three-terminal adjustable shunt regulator offering excellent temperature stability and output accuracy, making it suitable for various voltage regulation applications.

Applications

  • Power Supplies: Used in linear and switching power supplies for voltage regulation.
  • Chargers: Implemented in battery chargers to maintain a stable charging voltage.
  • Instrumentation: Utilized in precision instruments for accurate voltage references.
  • Voltage Monitoring: Employed in voltage monitoring circuits to detect over-voltage or under-voltage conditions.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems.

Features

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (typically 2.5V) and 36V with two external resistors.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
  • High Precision: Offers tight output voltage tolerance.
  • Low Output Noise: Minimizes noise in the output voltage, suitable for sensitive applications.
  • Sink Current Capability: Capable of sinking current from 1mA to 100mA.
  • Low Dynamic Output Impedance: Provides stable output voltage under varying load conditions.

Benefits

  • Precision Voltage Regulation: Delivers highly accurate and stable voltage regulation for critical applications.
  • Versatile Application: Suitable for a wide range of voltage regulation and control applications due to its adjustable output.
  • Stable Performance: Maintains consistent performance across a broad temperature range, ensuring reliability.
  • Cost-Effective: Provides a cost-efficient solution for precision voltage regulation compared to more complex alternatives.
  • Simplified Design: Requires only a few external components, simplifying circuit design and reducing BOM cost.

Technical Specifications

The AP431IRA operates with a reference voltage (Vref) typically around 2.5V. The operating temperature range generally spans from -40°C to +85°C. The device is usually available in packages such as TO-92, SOT-23, and SOIC. The output voltage is determined by the formula: Vout = Vref * (1 + R1/R2), where R1 and R2 are external resistors. It features a typical dynamic output impedance of around 0.2 ohms, ensuring stable output under varying load conditions. The device is designed to handle sink currents from 1mA to 100mA.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess