EN
  • EN
  • DE

123585-HMC679LC3C

Part No 123585-HMC679LC3C
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC679LC3C Evaluation Board / EVAL BOARD HMC679LC3C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Logic
Embedded No
Utilized IC / Part HMC679LC3C
Primary Attributes T-Type Flip-Flop
Secondary Attributes SMA Connectors
Supplied Contents Board(s)
Win Source Part Number 787825-123585-HMC679LC3C
Popularity Medium
Supply and Demand Status Balance
Family Name 123585-HMC679LC3C
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 123585-HMC679LC3C CAD Model

Description

The HMC679LC3C is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a leading global manufacturer known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the demanding requirements of modern RF and microwave communication systems.

Key Features

  • High Linearity: The HMC679LC3C offers exceptional linearity, making it suitable for complex and high-dynamic-range systems.
  • Broadband Frequency Range: This mixer operates over a wide frequency range, providing flexibility for use in various applications.
  • LO/RF Isolation: Excellent isolation between the LO (Local Oscillator) and RF ports helps to minimize crosstalk and improve performance.
  • Compact Package: Enclosed in a 3x3 mm SMT package, the HMC679LC3C is ideal for space-constrained applications.

Applications

The HMC679LC3C is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios

Technical Specifications

Parameter Specification
Frequency Range XX GHz to XX GHz
Conversion Loss XX dB
LO/RF Isolation XX dB
Input IP3 +XX dBm
Package 3x3 mm SMT

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC679LC3C has undergone rigorous testing to ensure performance and durability, making it a reliable choice for critical applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess