EN
  • EN
  • DE

126968-HMC857LC5

Part No 126968-HMC857LC5
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC857LC5 Analog Crosspoint Evaluation Board / BOARD EVAL FOR HMC857LC5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Crosspoint Switch/Multiplexer
Utilized IC / Part HMC857LC5
Supplied Contents Board(s)
Win Source Part Number 788032-126968-HMC857LC5
Popularity Medium
Supply and Demand Status Limited
Family Name 126968-HMC857LC5
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 126968-HMC857LC5 CAD Model

Description

Analog Devices Inc. Product 126968-HMC857LC5

The HMC857LC5 from Analog Devices Inc. is a high-performance, wideband Direct Digital Synthesizer (DDS) integrated with a high-speed 14-bit Digital-to-Analog Converter (DAC). This innovative component is designed for advanced RF applications where precision signal generation is critical. The HMC857LC5 is housed in a compact 5x5 mm SMT leadless chip carrier package, making it an ideal solution for space-constrained applications.

Key Features:

  • Frequency Range: The device boasts a wide frequency range, enabling versatile applications across various industries, including communications, defense, and instrumentation.
  • High Resolution: With its 14-bit DAC, the HMC857LC5 provides fine frequency resolution, which is essential for generating complex waveforms with high fidelity.
  • Programmable: The DDS is fully programmable through a serial or parallel interface, allowing for easy integration and control within a system design.
  • Fast Switching Speed: The device offers fast frequency switching capabilities, making it suitable for frequency hopping or agile RF signal generation.
  • Low Phase Noise: The HMC857LC5 is engineered to exhibit low phase noise, ensuring a clean, stable output signal which is critical for high-performance RF systems.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Phased Array Systems
  • Satellite Communication Systems
  • Radar and Electronic Warfare

The HMC857LC5 from Analog Devices Inc. is an exceptional choice for engineers and designers looking for a DDS with high output purity, excellent spectral performance, and broad frequency coverage. Its integration of a high-speed DAC with DDS technology simplifies design and reduces the number of components required, thus optimizing system performance and reliability. Whether for commercial or military applications, the HMC857LC5 stands out as a sophisticated solution in frequency synthesis and waveform generation.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess