EN
  • EN
  • DE

5962-8684501PA

Part No 5962-8684501PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC COMP LT1016MJ8/883 CERDIP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Base Product Number 5962-8684501
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 780130-5962-8684501PA
Ultra Librarian 3D Model Ultra Librarian 5962-8684501PA CAD Model

Description

The 5962-8684501PA, manufactured by Analog Devices Inc., is a high-performance, precision integrated circuit that has been specifically designed to meet the rigorous standards of aerospace and military applications. This product is a testament to Analog Devices' commitment to providing reliable and robust components for critical systems where failure is not an option.

Key Features

  • High Precision: The device offers exceptional accuracy and stability, making it suitable for precision measurement systems.
  • Radiation Hardened: It is designed to withstand harsh radiation environments, ensuring consistent performance in space and military applications.
  • Wide Temperature Range: Operating effectively across a broad temperature spectrum, this IC is ideal for extreme environmental conditions.
  • Durable: It is built to meet the stringent quality and reliability standards required for defense and aerospace industries.
  • Hermetically Sealed: The package ensures protection against moisture and contaminants, contributing to its longevity and reliability.

Applications

The 5962-8684501PA is versatile and can be deployed in various high-reliability applications, including:

  • Satellite systems
  • Avionics
  • Missile guidance systems
  • Space exploration vehicles
  • Communications infrastructure

Quality Assurance

Analog Devices Inc. ensures that each 5962-8684501PA IC surpasses rigorous testing protocols and quality checks. The device conforms to the Defense Logistics Agency (DLA) standards for military-grade electronic components, guaranteeing its performance in the most demanding situations.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Analog Devices Inc. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration into complex systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess