EN
  • EN
  • DE

LM2854MH-1000/NOPB

Part No LM2854MH-1000/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 4A
Frequency - Switching 1.05MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1053429-LM2854MH-1000/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2854MH-1000/NOPB CAD Model

Description

The LM2854MH-1000/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments. This power management integrated circuit (IC) is designed to provide a simple, efficient, and compact solution for converting higher voltages to lower voltages with high efficiency. The device is housed in a thermally enhanced 14-pin TSSOP package, making it suitable for space-constrained applications.

With an input voltage range of 4.5V to 5.5V, the LM2854MH-1000/NOPB is ideal for a wide array of applications, including but not limited to telecommunications, networking, and industrial systems. The output voltage is adjustable from 0.8V to 3.6V, allowing for a high degree of flexibility in system design. The device is capable of delivering up to 1A of continuous load current, ensuring reliable operation for a variety of loads.

The LM2854MH-1000/NOPB features a fixed switching frequency of 550 kHz, which provides an optimal balance between efficiency, external component size, and cost. The high-frequency operation allows for the use of small surface-mount inductors and capacitors, which reduces the overall solution footprint on the PCB. Additionally, the regulator incorporates internal compensation, which minimizes the number of external components required and simplifies the design process.

Protection features of the LM2854MH-1000/NOPB include thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout, which safeguard the IC and the system from damage under abnormal conditions. The device also offers an enable pin for power sequencing and power-saving modes, which can be utilized to reduce power consumption when the load is light.

The LM2854MH-1000/NOPB is part of Texas Instruments' commitment to providing energy-efficient power solutions. It is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability. With its robust feature set, the LM2854MH-1000/NOPB stands out as an excellent choice for designers seeking a reliable and high-efficiency voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6812 $58.0872
13+ $7.9436 $103.2668
20+ $7.6954 $153.9080
27+ $7.4471 $201.0717
35+ $7.1989 $251.9615
47+ $6.4542 $303.3474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,563 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess