EN
  • EN
  • DE

5962-8856502CA

Part No 5962-8856502CA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 8V/µs
Gain Bandwidth Product 6.5 MHz
Current - Input Bias 25 nA
Voltage - Input Offset 800 µV
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number 5962-8856502
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 856662-5962-8856502CA
Ultra Librarian 3D Model Ultra Librarian 5962-8856502CA CAD Model

Description

Product Overview: Analog Devices Inc. 5962-8856502CA

The 5962-8856502CA is a high-performance, precision integrated circuit from Analog Devices Inc., designed for a wide range of applications requiring accurate signal processing. This product is part of a family of components that are known for their reliability and consistency, making them a go-to choice for engineers and designers in various industries.

Key Features

  • High Precision: The 5962-8856502CA is built to offer excellent accuracy, which is crucial for applications that depend on precise measurements and signal integrity.
  • Durability: Constructed to meet military specifications, this product can withstand extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • Versatility: It is suitable for multiple applications, including aerospace, defense, and other sectors that demand high-reliability components.
  • Longevity: Analog Devices Inc. products are known for their long operational life, ensuring that systems using the 5962-8856502CA can maintain performance over time without frequent replacements.

Applications

The 5962-8856502CA is ideal for high-end and critical systems where failure is not an option. Some of its applications include:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Precision instrumentation
  • Satellite and space technology

Technical Specifications

For engineers and technical professionals looking to integrate the 5962-8856502CA into their designs, the following specifications are essential:

  • Operating Temperature Range: Specified by the military standards
  • Package Type: Hermetically sealed to ensure protection against environmental factors
  • Quality and Reliability: Manufactured and tested to meet stringent quality controls

Conclusion

With its combination of precision, durability, and versatility, the 5962-8856502CA from Analog Devices Inc. stands out as a superior choice for demanding applications. Its adherence to military specifications underscores its capability to perform in the toughest conditions, providing peace of mind for system designers who require the utmost in reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess