EN
  • EN
  • DE

5962-8859301MPA=OP200AZ

Part No 5962-8859301MPA=OP200AZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case CDIP-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717278-5962-8859301MPA=OP200AZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8859301MPA=OP200AZ CAD Model

Description

The 5962-8859301MPA=OP200AZ is a high-performance operational amplifier (op-amp) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to meet the stringent requirements of military and aerospace applications, ensuring reliable performance under extreme conditions.

Key Features

  • Dual Operational Amplifier: The OP200AZ features two independent op-amps in a single package, providing flexibility in design and reducing the number of components required on a circuit board.
  • Low Input Offset Voltage: This product boasts an exceptionally low input offset voltage, which minimizes error in signal amplification and ensures high accuracy in instrumentation and measurement applications.
  • Low Noise: With its low noise characteristics, the OP200AZ is ideal for audio and other sensitive applications where maintaining signal integrity is critical.
  • Wide Power Supply Range: The op-amp operates over a wide range of power supply voltages, accommodating various system designs and ensuring versatility across different power environments.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OP200AZ allows for better rejection of unwanted signals, which is essential for applications where precision is paramount.
  • Radiation Hardened: Designed to withstand radiation effects, this op-amp is suitable for space and other high-radiation environments, ensuring consistent performance without degradation over time.

Applications

The robustness and precision of the 5962-8859301MPA=OP200AZ make it an excellent choice for a wide range of applications, including:

  • Avionics and military systems
  • Space systems and satellites
  • Precision instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the 5962-8859301MPA=OP200AZ is no exception. It is manufactured and tested to meet the rigorous standards of the military and aerospace industries, ensuring reliability and performance in the most demanding conditions.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Micrel
Lowest to $9.8522
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess