EN
  • EN
  • DE

AD1148

Part No AD1148
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description DC-DC Converter Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221175-AD1148
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1148 CAD Model

Description

The AD1148 from Analog Devices Inc. is a state-of-the-art precision analog microcontroller designed to cater to a wide array of applications requiring high accuracy and performance. This innovative product combines the functionality of a high-precision analog-to-digital converter (ADC) with the processing power of a microcontroller, allowing for seamless integration into complex systems.

Key Features

  • High-Resolution ADC: The AD1148 features a 24-bit sigma-delta ADC with a low-noise amplifier, providing exceptional accuracy and noise performance for critical measurements.
  • Integrated Microcontroller: A powerful ARM Cortex-M3 processor is at the heart of the AD1148, delivering robust computational capabilities and efficient data handling.
  • Multiple Communication Interfaces: To ensure versatility in various system architectures, the AD1148 includes I2C, SPI, and UART interfaces for easy communication with other devices.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, making it suitable for diverse applications and simplifying power management within systems.
  • Robust Temperature Performance: The AD1148 is designed to operate reliably over an extended temperature range, ensuring consistent performance in challenging environmental conditions.

Applications

The AD1148 is ideal for precision measurement applications, including industrial control systems, medical instrumentation, and automation. Its high-resolution ADC and processing capabilities make it an excellent choice for sensor interfacing, data acquisition systems, and any application where accuracy and reliability are paramount.

Technical Specifications

Parameter Specification
ADC Resolution 24-bit
Processor Core ARM Cortex-M3
Communication Interfaces I2C, SPI, UART
Power Supply Range Specified in datasheet
Operating Temperature Range Specified in datasheet

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Fuji Electric
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess