EN
  • EN
  • DE

AD1888JST-REEL

Part No AD1888JST-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO-PC AC'97 48LQFP / Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec '97
Data Interface Serial
Resolution (Bits) 16, 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 80 / 90
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1888
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36193-AD1888JST-REEL
Ultra Librarian 3D Model Ultra Librarian AD1888JST-REEL CAD Model

Description

Product Overview: AD1888JST-REEL from Analog Devices Inc.

The AD1888JST-REEL is a high-performance audio codec from the esteemed manufacturer Analog Devices Inc., designed to deliver superior audio quality for a wide range of applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their excellent signal processing capabilities and reliable performance.

Key Features

  • High-Quality Audio: The AD1888JST-REEL provides 20-bit digital-to-analog (DAC) and 18-bit analog-to-digital (ADC) resolution, ensuring crisp and clear audio reproduction.
  • Multi-Channel Support: It supports 6-channel DAC outputs for 5.1 surround sound systems, enhancing the audio experience for multimedia and entertainment applications.
  • Flexible Sampling Rates: The device offers a wide range of sampling rates, making it versatile for various audio formats and quality requirements.
  • AC'97 2.3 Compatible: Compliance with the AC'97 2.3 specification ensures interoperability and easy integration with a variety of audio systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD1888JST-REEL maintains high audio performance while minimizing power usage.

Applications

  • Desktop and laptop computers
  • Home theater systems
  • Automotive audio systems
  • Portable media players
  • Professional audio workstations

The AD1888JST-REEL is provided in a surface-mount package, making it suitable for compact and high-density electronic designs. Its robust construction and adherence to Analog Devices Inc.'s quality standards mean that it can withstand the rigors of both consumer and professional audio environments.

As a product of Analog Devices Inc., the AD1888JST-REEL benefits from the company's long-standing expertise in analog and digital signal processing technologies. Customers can expect reliable performance and excellent technical support, ensuring that their audio solutions meet the highest standards of quality and functionality.

Whether you're designing an advanced home entertainment system or seeking to enhance the audio capabilities of computer hardware, the AD1888JST-REEL is an excellent choice for delivering an immersive and high-fidelity audio experience.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess