EN
  • EN
  • DE

AD1984BJCPZ-RL

Part No AD1984BJCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC HD AUDIO 4CH 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Audio Codec, HD
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 4
Sigma Delta No
Voltage - Supply, Analog 3.13V ~ 3.46V
Voltage - Supply, Digital 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD1984
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553035-AD1984BJCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD1984BJCPZ-RL CAD Model

Description

Product Overview: AD1984BJCPZ-RL by Analog Devices Inc.

The AD1984BJCPZ-RL is a high-performance audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for a wide range of applications. This integrated circuit is part of Analog Devices' SoundMAX® line, which is known for providing superior audio quality and features that enhance the capabilities of multimedia and audio-related systems.

Key Features

  • High Definition Audio Interface: The AD1984BJCPZ-RL conforms to the Intel High Definition Audio specification, ensuring compatibility with advanced audio systems and providing high-quality audio playback and recording.
  • Multi-Streaming: This codec supports multi-streaming, allowing multiple audio streams to be played simultaneously over different interfaces, which is ideal for complex audio tasks and setups.
  • SoundMAX® Software: The codec is supported by SoundMAX software that offers enhanced audio processing capabilities and an intuitive user interface for easy configuration and control of the audio experience.
  • Energy Efficient: The power-saving design of the AD1984BJCPZ-RL makes it suitable for energy-conscious applications, contributing to the overall efficiency of the system it's integrated into.

Applications

The versatility of the AD1984BJCPZ-RL allows it to be used in various applications, including:

  • Desktop and laptop computers
  • Professional audio workstations
  • Home theater systems
  • Game consoles
  • Automotive audio systems

Product Specifications

The AD1984BJCPZ-RL is packaged in a 48-lead LFCSP (Lead Frame Chip Scale Package), which is designed for compact and space-constrained applications. It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD1984BJCPZ-RL is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it delivers consistent audio quality over its operational lifetime.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their support team directly. The AD1984BJCPZ-RL is a testament to Analog Devices' expertise in audio technology, offering an unparalleled audio codec solution for high-fidelity sound systems.

You May Also Be Interested in

Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Rohm Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0453 $60.4530
24+ $4.9607 $119.0568
37+ $4.8060 $177.8220
50+ $4.6512 $232.5600
65+ $4.4953 $292.1945
86+ $4.0310 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess