EN
  • EN
  • DE

AD21479WYCPZ1A02

Part No AD21479WYCPZ1A02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC 200MHZ PROC/5MBITS RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
Non-Volatile Memory ROM (4Mbit)
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Part Number Series ADSP-21479
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810805-AD21479WYCPZ1A02
Ultra Librarian 3D Model Ultra Librarian AD21479WYCPZ1A02 CAD Model

Description

The AD21479WYCPZ1A02 is a high-performance, mixed-signal control processor from the renowned manufacturer Analog Devices Inc. This precision-engineered component is designed to meet the rigorous demands of advanced industrial, automotive, and consumer applications where reliable and efficient signal processing is critical.

Key Features:

  • High-Speed Processing: Equipped with a powerful core, the AD21479WYCPZ1A02 delivers rapid data processing capabilities, enabling real-time analytics and control for complex systems.
  • Mixed-Signal Integration: This processor seamlessly integrates analog and digital signal processing functions, which simplifies system design and reduces the need for additional components.
  • Energy Efficiency: Designed with power conservation in mind, the AD21479WYCPZ1A02 operates with a low power consumption profile, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Connectivity: With multiple communication interfaces, this processor supports a wide range of connectivity options, ensuring compatibility with various peripherals and systems.
  • High Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD21479WYCPZ1A02 is built to withstand harsh environments and provide stable performance over its lifespan.
  • Compact Form Factor: The processor comes in a compact package, allowing for integration into space-constrained applications without compromising on functionality.

Applications:

The versatility of the AD21479WYCPZ1A02 makes it suitable for a broad range of applications, including:

  • Advanced Motor Control Systems
  • Automotive Sensor Interfaces and Diagnostics
  • Industrial Automation and Process Control
  • Medical Imaging and Diagnostic Equipment
  • Communications Infrastructure
  • High-Performance Audio and Video Processing

With its combination of performance, integration, and reliability, the AD21479WYCPZ1A02 from Analog Devices Inc. is a powerful solution for designers looking to enhance the capabilities of their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1864 $66.5592
7+ $18.2040 $127.4280
10+ $17.6357 $176.3570
14+ $17.0663 $238.9282
18+ $16.4980 $296.9640
24+ $14.7909 $354.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess