EN
  • EN
  • DE

AD22050R-REEL7

Part No AD22050R-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SNGL-SUP 8SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Sensor Interface
Input Type Voltage
Output Type Analog
Current - Supply 200 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22050
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909293-AD22050R-REEL7
Ultra Librarian 3D Model Ultra Librarian AD22050R-REEL7 CAD Model

Description

The AD22050R-REEL7 is a versatile and robust single-supply difference amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to provide precision amplification of differential signals with a single power supply, making it an ideal choice for a wide range of applications in industrial, automotive, and instrumentation fields.

Key Features

  • Single Supply Operation: Operates from a single 5V to 36V supply or from dual supplies of ±2.5V to ±18V.
  • High Common-Mode Voltage Range: Accepts common-mode input voltage ranges from -2V to +2V below the positive supply rail, enhancing the flexibility of use in different circuit environments.
  • Adjustable Gain: Features an externally adjustable gain set by the ratio of two external resistors.
  • Low Offset Voltage: Ensures high accuracy with a low input offset voltage, minimizing error in signal processing applications.
  • Robust Packaging: Supplied in a 7-inch reel packaging, facilitating automated manufacturing processes and large-scale production.

Applications

The AD22050R-REEL7 is adept at handling a multitude of applications due to its high common-mode voltage range and precision signal amplification capabilities. It is commonly used in:

  • Automotive sensor signal conditioning
  • Battery-powered instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Power supply monitoring

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD22050R-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The device's robust design and packaging make it suitable for both prototyping and mass production, providing engineers with a dependable solution for their differential signal amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess