The AD22224B22 is a high-performance, low-power, precision accelerometer designed and manufactured by Analog Devices Inc. This state-of-the-art sensor is tailored for demanding applications that require accurate and reliable motion detection.
Key Features
- High Precision: The AD22224B22 boasts a high level of accuracy, making it ideal for applications where precise motion sensing is critical.
- Low Power Consumption: Engineered for efficiency, this accelerometer operates on low power, conserving energy and extending battery life in portable applications.
- Wide Dynamic Range: With its broad dynamic range, the AD22224B22 can accurately measure both high and low levels of acceleration, ensuring versatility across different use cases.
- Robust Design: Built to withstand harsh environments, the AD22224B22 is robust and reliable, ensuring consistent performance under challenging conditions.
- Easy Integration: The compact form factor and industry-standard output make it easy to integrate this accelerometer into a variety of systems.
Applications
The AD22224B22 is suited for a wide range of applications, including but not limited to:
- Industrial monitoring and control systems
- Automotive safety and navigation systems
- Aerospace and defense instrumentation
- Consumer electronics
- Medical devices for motion analysis
Technical Specifications
Parameter
Value
Supply Voltage
2.0V to 3.6V
Operating Temperature Range
-40°C to +85°C
Sensitivity
Dependent on model
Output Type
Analog Voltage
For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.