EN
  • EN
  • DE

AD240

Part No AD240
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +5 V Powered CMOS RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135766-AD240
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD240 CAD Model

Description

The AD240 is a high-performance analog microcontroller from Analog Devices Inc., a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative product combines the functionality of a high precision analog-to-digital converter (ADC) with the processing power of a microcontroller, making it an ideal solution for a wide range of complex and precision-dependent applications.

Key Features:

  • Integrated ADC: The AD240 features a multi-channel, 24-bit sigma-delta ADC, offering exceptional accuracy and noise performance. This makes it suitable for applications requiring precise measurement, such as industrial control systems, medical instrumentation, and high-end consumer products.
  • Processing Power: With a powerful ARM Cortex-M3 processor core, the AD240 can handle complex algorithms and data processing tasks, providing a flexible platform for system control and signal processing.
  • On-Chip Memory: The device includes ample on-chip memory, with flash storage for application code and RAM for data handling, ensuring smooth and efficient operation.
  • Communication Interfaces: A variety of communication interfaces, including SPI, I2C, UART, and USB, allow the AD240 to easily integrate into existing systems and communicate with other devices.
  • Robust I/O Capabilities: The microcontroller features multiple general-purpose I/O pins that support a range of functions and external peripherals, enhancing design flexibility.
  • Power Efficiency: Designed with power-sensitive applications in mind, the AD240 offers low power operation modes, reducing the overall power consumption of the system it is embedded in.

Applications:

The versatility of the AD240 makes it suitable for a diverse array of applications, including:

  • Industrial Automation and Process Control
  • Medical Devices and Diagnostic Equipment
  • Precision Sensing and Instrumentation
  • Energy Management and Smart Grid Systems
  • Environmental Monitoring and Data Acquisition

With its combination of precision measurement capabilities, processing power, and connectivity options, the AD240 from Analog Devices Inc. is a robust platform for designers and engineers looking to create sophisticated and reliable systems in demanding environments.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess