EN
  • EN
  • DE

AD2S44-TM18B

Part No AD2S44-TM18B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low Cost, 14-Bit, Dual Channel Synchro/Resolver-to-Digital Converter | IC R/D CONVERTER 14BIT 32BBDIP-H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type R/D Converter
Number of Channels 2
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-BBDIP-H
Family Part Number AD2S44
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135795-AD2S44-TM18B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S44-TM18B CAD Model

Description

Product Overview: AD2S44-TM18B from Analog Devices Inc.

The AD2S44-TM18B is a high-performance, 14-bit resolution tracking resolver-to-digital converter (RDC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This advanced component is specifically designed to interface with resolver sensors, providing precise angular displacement and velocity measurements which are crucial in a variety of demanding industrial and military applications such as servo controls, robotics, and avionics.

Key Features

  • High Resolution: The AD2S44-TM18B offers a fine 14-bit resolution, ensuring detailed and accurate conversion of the resolver's analog signals into digital data.
  • Dual-Speed Operation: This RDC can operate in both high-speed and low-speed modes, accommodating a wide range of dynamic applications and enhancing its versatility.
  • Self-Calibration: The built-in self-calibration feature minimizes errors due to temperature fluctuations and component aging, maintaining high accuracy over time without the need for external calibration equipment.
  • Type II Tracking Loop: The device employs a Type II tracking loop, which provides continuous tracking of the resolver's sine and cosine signals, ensuring reliable performance even under high rates of input changes.
  • Robust Interface: With its robust design, the AD2S44-TM18B is capable of withstanding harsh industrial environments, including exposure to high temperatures and vibration.

Applications

  • Servo motor control systems
  • Industrial robotics
  • Automated machinery
  • Antenna positioning systems
  • Aerospace and defense systems

The AD2S44-TM18B integrates seamlessly into existing systems with its standard 44-lead TQFP package, ensuring ease of design and compatibility. Analog Devices Inc. provides comprehensive technical support and detailed documentation, making the integration process as smooth as possible for engineers and designers.

With its combination of high resolution, dual-speed operation, self-calibration, and robust interface, the AD2S44-TM18B from Analog Devices Inc. is an excellent choice for any application requiring reliable and precise position and velocity measurements from a resolver sensor.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,305.6524 $1,305.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess