EN
  • EN
  • DE

AD389KD

Part No AD389KD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description HIGH RESOLUTION TRACK-AND-HOLD AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135824-AD389KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD389KD CAD Model

Description

Analog Devices Inc. introduces the AD389KD, a precision integrated circuit designed to cater to a wide array of applications requiring high accuracy and reliability. This device is a testament to Analog Devices' commitment to providing industry-leading solutions for complex electronic systems.

Key Features

  • High Precision: The AD389KD is engineered for exceptional accuracy, making it ideal for precision measurement systems.
  • Durability: Built to last, this product can withstand harsh industrial environments, ensuring long-term stability and performance.
  • Versatility: Its flexible design allows it to be used in multiple applications, ranging from medical devices to industrial automation and control systems.
  • Low Power Consumption: It is optimized for low power usage, which is critical for portable and battery-powered applications.

Applications

The AD389KD is suitable for a variety of applications, including but not limited to:

  • High-Precision Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control and Automation
  • Automotive Systems
  • Energy Management Systems

Technical Specifications

With a focus on technical excellence, the AD389KD boasts the following specifications:

Parameter Value
Supply Voltage Typical values ranging from +4.5V to +7V
Operating Temperature -55°C to +125°C
Package Type DIP (Dual In-line Package)
Accuracy High precision with low offset voltage

Quality and Reliability

Analog Devices Inc. ensures that the AD389KD meets the highest quality standards, with rigorous testing and quality control procedures in place. This product is designed to meet the needs of the most demanding applications, providing both performance and peace of mind.

For more detailed information, technical datasheets, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess