EN
  • EN
  • DE

AD45253-RL

Part No AD45253-RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816558-AD45253-RL
Ultra Librarian 3D Model Ultra Librarian AD45253-RL CAD Model

Description

The AD45253-RL from Analog Devices Inc. is a high-performance precision operational amplifier that offers an exceptional balance of speed and accuracy. Designed to meet the stringent requirements of advanced electronic systems, this op-amp boasts a unique combination of features that make it ideal for a wide range of applications, including medical instruments, industrial control systems, and high-end audio equipment.

Key Features

  • Low Offset Voltage: The AD45253-RL features a very low input offset voltage, which minimizes error in high-precision applications.
  • High Gain Bandwidth Product: With its high-frequency performance, this amplifier is suitable for fast signal processing applications.
  • Low Noise: The device exhibits low noise characteristics, making it perfect for sensitive electronic equipment where signal integrity is paramount.
  • Single-Supply Operation: It is capable of operating from a single power supply, simplifying the power design in many systems.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing which maximizes the dynamic range when operating from low supply voltages.

Performance Specifications

  • Supply Voltage: The AD45253-RL operates from a supply voltage range of 5V to 15V, accommodating various application needs.
  • Temperature Range: This device is designed to function over an extended industrial temperature range, ensuring reliability in harsh environments.
  • Package Options: Available in a robust package that is designed for optimal thermal and electrical performance.

Applications

The versatility of the AD45253-RL makes it a go-to solution for numerous electronic applications. Its precision characteristics are particularly beneficial in:

  • Automatic Test Equipment (ATE)
  • Instrumentation and Sensors
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Active Filter Blocks

With its combination of precision, speed, and low noise, the AD45253-RL from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems. Its robust design and flexible operation make it a valuable component in any precision signal processing application.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess