EN
  • EN
  • DE

AD51/083Z0REEL7

Part No AD51/083Z0REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132926-AD51/083Z0REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD51/083Z0REEL7 CAD Model

Description

The AD51/083Z0REEL7 is a cutting-edge component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for precision applications that demand high accuracy and reliability.

Key Features

  • High Precision: The AD51/083Z0REEL7 offers exceptional precision and stability, making it suitable for critical measurement and control systems.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power, preserving battery life in portable applications.
  • Small Footprint: Its compact size ensures that it can fit into space-constrained designs without sacrificing performance.
  • Durability: Built to last, this product can withstand harsh industrial environments and maintain its performance over a wide temperature range.

Applications

The AD51/083Z0REEL7 is versatile and can be employed in a variety of sectors including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Battery-powered devices
  • Automotive electronics

Technical Specifications

Parameter Value
Supply Voltage Specified by design
Operating Temperature Specified by design
Package / Case Provided in reel packaging for ease of manufacturing integration
Mounting Type Surface Mount

Quality and Compliance

Adherence to stringent quality standards and compliance with regulatory requirements are hallmarks of Analog Devices Inc. The AD51/083Z0REEL7 meets or exceeds industry standards for quality and reliability.

Ordering Information

For ordering or inquiries regarding the AD51/083Z0REEL7, please refer to the Analog Devices Inc. official distribution channels or authorized distributors. Ensure that the part number is correctly referenced to avoid any discrepancies.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess