EN
  • EN
  • DE

AD5113BCPZ80-RL7

Part No AD5113BCPZ80-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 64POS 80K SGL 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 80k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Operating Temperature Range -40°C ~ 125°C
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 767064-AD5113BCPZ80-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5113
Introduction Date October 28, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5113BCPZ80-RL7 CAD Model

Description

Analog Devices Inc. AD5113BCPZ80-RL7 Digital Potentiometer

The AD5113BCPZ80-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact, non-volatile digital potentiometer offers a versatile solution for applications requiring precise resistance adjustments. Its digital interface provides ease of use and flexibility, making it an ideal choice for a wide range of applications including calibration, signal conditioning, and power supply adjustment.

Key Features

  • Resolution: The device offers a 128-position resolution, providing fine adjustment capabilities for precise control.
  • Non-Volatile Memory: It features non-volatile memory, ensuring the resistance setting is retained even after power-off, which is essential for maintaining system calibration and performance.
  • Low Temperature Coefficient: The AD5113BCPZ80-RL7 boasts a low temperature coefficient, ensuring stable performance over a wide range of temperatures, making it suitable for demanding environmental conditions.
  • Single-Supply Operation: It operates from a single 2.3V to 5.5V supply, simplifying power supply design and compatibility with other system components.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) with 8 pins, it requires minimal board space, which is beneficial for space-constrained applications.
  • I2C Interface: The device features a user-friendly I2C-compatible interface, allowing for easy integration into existing digital systems and straightforward communication with microcontrollers.

Applications

The AD5113BCPZ80-RL7 is designed for a variety of applications, including:

  • Automated Calibration Systems
  • Portable Electronics
  • Industrial Control Systems
  • Medical Instrumentation
  • Consumer Electronics

With its precision, reliability, and flexibility, the AD5113BCPZ80-RL7 from Analog Devices Inc. is a versatile component that enhances the performance and functionality of electronic systems. Its integration into your design can lead to improved accuracy and repeatability, contributing to the overall quality and competitiveness of your product.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess