EN
  • EN
  • DE

AD5122BRUZ10

Part No AD5122BRUZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5122/AD5142 potentiometers provides a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 10KOHM 128TAP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 128
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 55
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5122
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1135869-AD5122BRUZ10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5122BRUZ10 CAD Model

Description

AD5122BRUZ10 Digital Potentiometer by Analog Devices Inc.

The AD5122BRUZ10 is a cutting-edge digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a perfect solution for applications requiring precise resistance adjustments. The device is well-suited for calibration and control systems, where electronic adjustment of system parameters is necessary.

The AD5122BRUZ10 provides a dual-channel configuration, with each channel featuring a 10 kΩ resistance. The potentiometer operates with a 2.7V to 5.5V power supply range, making it versatile for both low-voltage and standard applications. It also supports I²C-compatible interface, enabling easy communication with microcontrollers and other digital systems.

The compact TSSOP-14 package of the AD5122BRUZ10 makes it ideal for space-constrained applications. Its design ensures high reliability and performance with a temperature range of -40°C to +105°C, which guarantees stable operation under various environmental conditions. Additionally, it offers 256-position adjustment capability, giving users a high degree of control over resistance settings.

Key features of the AD5122BRUZ10 include:

  • Dual 10 kΩ potentiometer channels
  • 256-position wiper settings
  • I²C-compatible serial interface
  • Wide operating voltage range of 2.7V to 5.5V
  • Extended temperature range of -40°C to +105°C
  • Compact TSSOP-14 package
  • Nonvolatile memory (EEPROM) for storing wiper positions

This digital potentiometer is not just a variable resistor but also integrates nonvolatile memory (EEPROM) to store the wiper positions, ensuring that the last used settings are recalled upon power-up. This feature is particularly useful in applications that require the device to return to a known state after a power cycle.

The AD5122BRUZ10 from Analog Devices Inc. represents an excellent choice for designers looking to add robust, precise, and digitally-controlled resistance to their electronic systems. Whether it's for fine-tuning an audio signal, adjusting the brightness of an LED, or calibrating sensor circuits, the AD5122BRUZ10 brings digital precision to analog control.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1453 $59.7607
45+ $2.5807 $116.1315
70+ $2.5001 $175.0070
96+ $2.4194 $232.2624
124+ $2.3388 $290.0112
166+ $2.0968 $348.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess