EN
  • EN
  • DE

AD5123BCPZ10-RL7

Part No AD5123BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10K 4CH 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 128
Resistance (Ohms) 10k
Supply Voltage - Operating 2.3 V to 5.5 V, ±2.25 V to 2.75 V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 55
Temperature Range - Operating -40°C to 125°C
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 141240-AD5123BCPZ10-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5123BCPZ10-RL7 CAD Model

Description

Product Overview: AD5123BCPZ10-RL7 by Analog Devices Inc.

The AD5123BCPZ10-RL7 is a high-performance, digital potentiometer integrated circuit (IC) designed and manufactured by the reputable Analog Devices Inc. This precision device offers a reliable solution for applications requiring a variable resistance setting controlled through a digital interface. The product is ideal for use in adjustable power supplies, LCD screen adjustments, and audio control applications, among others.

Key Features

  • Resolution: The AD5123BCPZ10-RL7 boasts a resolution of 128 positions, which allows for fine-grained control over the resistance settings.
  • Nonvolatile Memory: It features nonvolatile memory (EEPROM), ensuring that the last programmed setting is retained even after power is cycled.
  • Interface: The device supports an I2C-compatible serial interface, making it easy to integrate into a wide array of digital systems.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power management within the system.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) that is 10-lead, 3x3mm in size, the AD5123BCPZ10-RL7 is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it versatile for various environmental conditions.

Applications

The AD5123BCPZ10-RL7 can be utilized in a variety of applications where precise digital control of resistance is required. These include:

  • Programmable filters and delays
  • Adjustable power supplies and regulators
  • Calibration and tuning circuits within system designs
  • Audio equipment for volume and tone control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5123BCPZ10-RL7 is no exception. Each unit is designed to meet high standards of performance and reliability, ensuring that it fits seamlessly into critical applications without compromising on durability or accuracy.

Ordering Information

The product is available in tape and reel form, denoted by the suffix 'RL7', which facilitates efficient assembly processes for high-volume production requirements. When considering the AD5123BCPZ10-RL7 for your design needs, you can expect a component that delivers precision, digital control, and reliability in a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0305 $60.1220
9+ $12.3327 $110.9943
13+ $11.9473 $155.3149
18+ $11.5619 $208.1142
23+ $11.1765 $257.0595
30+ $10.0204 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess