EN
  • EN
  • DE

AD5161BRMZ100

Part No AD5161BRMZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position SPI/I2C Selectable Digital Potentiometer | IC DGT POT 100KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface I2C, SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient 45 ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5161
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135893-AD5161BRMZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5161BRMZ100 CAD Model

Description

AD5161BRMZ100: A Digital Potentiometer by Analog Devices Inc.

The AD5161BRMZ100 is a highly integrated digital potentiometer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, precision device offers a seamless solution for applications requiring digitally controlled resistance settings. The AD5161BRMZ100 is part of a series that brings digital control to variable resistance settings, with a range of options to suit various applications.

Key Features

  • Resolution: The device offers a 256-position resolution, providing fine adjustment capability for the resistance between the terminal A, the wiper, and terminal B.
  • Resistance Options: This particular model, the AD5161BRMZ100, has an end-to-end resistance of 100 kΩ.
  • Supply Voltage: It operates on a wide single-supply voltage range of 2.7V to 5.5V or a dual-supply voltage of ±2.7V, making it versatile for various power environments.
  • Interface: It features an I²C-compatible interface, which allows for easy communication with most microcontrollers and digital systems.
  • Compact Package: The AD5161BRMZ100 comes in a small and convenient 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Nonvolatile Memory: The device has a nonvolatile memory feature that retains the wiper position at power-down, ensuring consistent performance between cycles.

Applications

The AD5161BRMZ100 is suitable for various applications, including:

  • Adjustable power supplies and voltage dividers
  • Audio/visual equipment for volume and tone control
  • Calibration and tuning of circuits, such as in transducer adjustments
  • Programmable filters, delays, and time constants
  • Automotive electronics for sensor calibration and feature set adjustments

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5161BRMZ100 is no exception. It is built to provide precision and stability, ensuring that it maintains its resistance value across a wide range of environmental conditions. The digital potentiometer's robust design and manufacturing process ensure that it meets the high standards expected from Analog Devices products, making it a reliable choice for both industrial and consumer applications.

Whether you're designing a sophisticated industrial system or a consumer electronic device, the AD5161BRMZ100 offers a precise and reliable solution for your variable resistance needs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess