EN
  • EN
  • DE
  • IT

AD5227BUJZ100-RL7

Part No AD5227BUJZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT UP/DN 100K TSOT23-8 / Digital Potentiometer 100kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface Up/Down (U/D CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-8 Thin TSOT-23-8
Manufacturer Device Package TSOT-23-8
Catalog 64 Taps
Win Source Part Number 076848-AD5227BUJZ100-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5227
Introduction Date August 06, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD5227BUJZ100-RL7 CAD Model

Description

The AD5227BUJZ100-RL7 is a state-of-the-art digital potentiometer produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a precise and reliable solution for applications requiring variable resistance adjustments. The AD5227BUJZ100-RL7 is designed for versatility, with a compact package and an extensive range of applications, including calibration control, equipment tuning, and consumer electronics.

Key Features

  • Resistance Range: The device features a 100 kΩ end-to-end resistance, which provides a wide adjustment range for various applications.
  • Resolution: It offers a 64-position resolution, allowing for fine-tuning adjustments with a high degree of accuracy.
  • Compact Package: The AD5227BUJZ100-RL7 comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Single-Supply Operation: Operating from a 2.7 V to 5.5 V single supply, it is well-suited for both portable and stationary applications.
  • Low Temperature Coefficient: With a temperature coefficient of 35 ppm/°C, the device ensures stable performance across a wide temperature range.
  • Nonvolatile Memory: The onboard nonvolatile memory allows the device to retain the last position before power-off, ensuring consistent performance across power cycles.

Applications

  • Adjustable power supplies
  • LCD screen calibration
  • Audio/visual equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5227BUJZ100-RL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With robust performance characteristics and a proven track record, this digital potentiometer stands as a testament to Analog Devices' dedication to delivering high-quality, dependable components.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1261 $61.9355
125+ $0.9240 $115.5000
195+ $0.8951 $174.5445
270+ $0.8663 $233.9010
345+ $0.8374 $288.9030
465+ $0.7508 $349.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess