The AD5240KD from Analog Devices Inc. is a high-performance digital potentiometer that provides a programmable resistance setting with an exceptional degree of precision and stability. This digital potentiometer is designed to meet the needs of a wide array of applications ranging from automated device calibration to programmable filters and audio volume control.
Key Features
- 256-position variable resistor with wiper settings stored in EEPROM
- Dual-channel architecture for greater flexibility in application
- Compact and robust 14-pin package for easy integration
- I²C-compatible serial interface for simple communication
- Non-volatile memory retains settings even after power-off
- Low temperature coefficient for stable performance across a wide temperature range
Performance Specifications
The AD5240KD operates over a voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems. Its power consumption is minimal, which is critical for battery-operated devices. The device boasts a 10,000,000 wiper-switch cycle under typical conditions, ensuring a long operational lifespan.
Applications
With its precision and digital control, the AD5240KD is an ideal choice for applications that require accurate resistance adjustments. It is commonly used in:
- Automated product calibration systems
- Programmable filters and delays
- Portable electronics for volume and display adjustment
- Adjustable power supplies
- Automotive electronics for sensor calibration
For engineers and designers looking for a reliable and user-friendly digital potentiometer, the AD5240KD from Analog Devices Inc. offers a versatile solution that combines performance with durability. Its advanced features and robust design make it an excellent choice for both prototyping and mass production.