EN
  • EN
  • DE
  • IT

AD5242BRZ100-REEL7

Part No AD5242BRZ100-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 16SOIC / I2C-Compatible, 256-Position Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series AD5242
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805140-AD5242BRZ100-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5242BRZ100-REEL7 CAD Model

Description

AD5242BRZ100-REEL7 Digital Potentiometer

The AD5242BRZ100-REEL7 is a precision digital potentiometer designed by Analog Devices Inc., a leader in high-performance semiconductors. This device provides a compact, non-volatile solution for digitally controlled resistance settings. It is commonly used in applications requiring precise calibration and adjustment of analog signals, offering design flexibility and reliability for a wide range of systems.

Key Features

  • Dual 256-Position: The AD5242BRZ100-REEL7 features two independently programmable potentiometers, each with 256 positions, allowing for fine-tuning and precise adjustment of resistance settings.
  • Resistance Options: This model offers a resistance value of 100 kΩ, making it suitable for various applications that require a higher resistance setting.
  • I²C Compatible Interface: It includes an I²C-compatible serial interface, which provides easy integration into most digital systems and ensures a simple communication protocol for setting the resistance values.
  • Non-volatile Memory: The potentiometer settings are stored in non-volatile memory (EEPROM), ensuring that the last programmed settings are retained even after the device is powered down.
  • Compact Package: The device comes in a compact 14-lead SOIC package, which is ideal for space-constrained applications.
  • Wide Operating Range: It operates over a wide supply voltage range of 2.7 V to 5.5 V, making it versatile for both low and standard voltage applications.

Applications

The AD5242BRZ100-REEL7 is suitable for a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Gain and offset adjustment
  • LCD screen color and contrast settings
  • Audio equipment tuning

Quality and Reliability

Analog Devices Inc. ensures high standards of quality and reliability for the AD5242BRZ100-REEL7, making it a trusted choice for engineers and designers. With its robust design and EEPROM backup, this digital potentiometer offers a durable solution that can withstand the demands of various industrial environments.

Whether you're developing consumer electronics, automotive systems, or precision instrumentation, the AD5242BRZ100-REEL7 from Analog Devices Inc. provides a reliable and precise method for digital resistance adjustment.

You May Also Be Interested in

Microchip Technology
IC DGT POT 10KOHM 257TAP 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 129TAP 8MSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 100TAP 8UMAX
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 129TP 20TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Lowest to $1.4451
Maxim Integrated
IC DGTL POT 10KOHM 256TAP 8TDFN
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 128TP 14TSSOP
Lowest to $57.8598
Microchip Technology
IC DGTL POT 50KOHM 257TAP 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7688 $51.9192
22+ $4.7334 $104.1348
33+ $4.5855 $151.3215
46+ $4.4375 $204.1250
59+ $4.2896 $253.0864
79+ $3.8459 $303.8261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess