EN
  • EN
  • DE

AD5243

Part No AD5243
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual 256-Position I2C Compatible Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135987-AD5243
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5243 CAD Model

Description

AD5243 Dual 256-Position I2C Nonvolatile Memory Digital Potentiometers

The AD5243 from Analog Devices Inc. provides a compact and precise dual-channel digital potentiometer solution, ideal for a wide array of applications requiring variable resistance adjustments. This innovative component is designed to deliver the flexibility and reliability required in modern electronic systems.

Key Features

  • Resolution: Each channel of the AD5243 offers 256-position resolution, giving users fine control over resistance settings.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring that the resistance settings are retained even when the power is turned off, providing excellent design flexibility and convenience.
  • Interface: An easy-to-use I2C-compatible serial interface facilitates communication with most microcontrollers, making it simple to integrate into a variety of systems.
  • Dual-Channel: With two independent channels, the AD5243 can adjust two separate resistive loads, reducing component count and saving space on the PCB.
  • Wide Operating Voltage Range: The device operates across a broad voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Temperature Coefficient: The low temperature coefficient ensures minimal deviation in resistance values over a wide temperature range, enhancing system stability.

Applications

The AD5243 is highly versatile and can be used in numerous applications, including:

  • Adjustable power supplies and voltage references
  • LCD screen calibration
  • Automotive electronics for system adjustments
  • Portable device settings
  • Gain and offset adjustment

With its robust design and precise control, the AD5243 is an excellent choice for designers looking to implement adjustable resistors in their circuits without the variability and degradation issues associated with mechanical potentiometers. Whether for fine-tuning system parameters or as part of a larger control mechanism, the AD5243 brings a high level of precision and reliability to your electronic designs.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess