EN
  • EN
  • DE

AD5247BKSZ10-RL7

Part No AD5247BKSZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 128POS SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 007955-AD5247BKSZ10-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5247BKSZ10-RL7 CAD Model

Description

Product Overview: AD5247BKSZ10-RL7

The AD5247BKSZ10-RL7 is a high-performance digital potentiometer produced by Analog Devices Inc., a leader in the semiconductor industry. This digital potentiometer offers a compact and precise solution for applications requiring variable resistance settings controlled digitally. It is designed to deliver outstanding reliability and accuracy for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • Resolution: The AD5247BKSZ10-RL7 provides a 10-bit resolution, allowing for fine adjustments in resistance with 1024 discrete steps.
  • Interface: It features a user-friendly I2C-compatible interface, making it easy to integrate into microcontroller-based systems.
  • Resistance Range: This digital potentiometer offers a nominal resistance of 10 kΩ, suitable for various applications.
  • Dual Channel: It comes with two independently programmable channels, offering flexibility for dual adjustments in a single package.
  • Nonvolatile Memory: The device includes nonvolatile memory (EEPROM), ensuring that the resistance settings are retained even after power is removed.
  • Compact Package: The AD5247BKSZ10-RL7 is available in a small, surface-mountable SC70-6 package, making it ideal for space-constrained applications.
  • Operating Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +125°C.

Applications

The versatility of the AD5247BKSZ10-RL7 makes it an excellent choice for a multitude of applications. It is particularly useful in:

  • Adjustable power supplies
  • LED brightness control
  • Audio volume control
  • Automotive electronics
  • LCD screen calibration
  • Feedback circuitry

In conclusion, the AD5247BKSZ10-RL7 from Analog Devices Inc. is a feature-rich digital potentiometer that combines high resolution, dual-channel functionality, and nonvolatile memory in a small package. It is designed to meet the needs of designers looking for a reliable, precise, and easy-to-use variable resistance solution. Whether for fine-tuning in industrial environments or for user interface adjustments in consumer devices, the AD5247BKSZ10-RL7 is an excellent choice for designers who demand the best in digital potentiometer technology.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3401 $52.0812
29+ $3.5611 $103.2719
44+ $3.4498 $151.7912
60+ $3.3386 $200.3160
78+ $3.2273 $251.7294
104+ $2.8934 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,569 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess