EN
  • EN
  • DE

AD5248BRMZ50-RL7

Part No AD5248BRMZ50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 160
Base Product Number AD5248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5248BRMZ50-RL7TR,AD5248BRMZ50-RL7DKR,AD5248BRMZ50RL7,AD5248BRMZ50-RL7CT,AD5248BRMZ50-RL7-ND,-2735-AD5248BRMZ50-RL7CT
Standard Package 1,000
Win Source Part Number 1020442-AD5248BRMZ50-RL7
Ultra Librarian 3D Model Ultra Librarian AD5248BRMZ50-RL7 CAD Model

Description

Product Overview: AD5248BRMZ50-RL7 from Analog Devices Inc.

The AD5248BRMZ50-RL7, manufactured by Analog Devices Inc., is a precision dual-channel digital potentiometer designed for versatile applications in both industrial and consumer electronics. This compact, non-volatile variable resistor offers 256-position adjustment capabilities, enabling precise control over signal conditioning tasks such as gain adjustment and offset trimming.

Key Features

  • Resistance Options: The device comes with a 50 kΩ resistance value, catering to a wide range of applications that require fine-tuned resistance adjustments.
  • Dual-Channel: It features two independently programmable channels, making it an ideal solution for applications requiring dual adjustments or where board space is at a premium.
  • I²C Compatible Interface: The AD5248BRMZ50-RL7 is equipped with an I²C-compatible serial interface, ensuring easy integration into digital systems and allowing for serial data input and control.
  • Non-Volatile Memory: With its built-in non-volatile memory, the device retains the last programmed resistance values even after power-off, providing stable and reliable performance across power cycles.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), this digital potentiometer is optimized for space-constrained applications.
  • Wide Operating Range: The device operates over a broad temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The AD5248BRMZ50-RL7 is versatile and can be used in various applications such as:

  • Programmable Filters and Delays
  • Adjustable Power Supplies
  • Gain and Offset Adjustment Circuits
  • Automotive Electronics
  • Consumer Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5248BRMZ50-RL7 is no exception. The device is designed to meet strict industry standards, ensuring high reliability and performance in critical applications. With its robust design and advanced features, the AD5248BRMZ50-RL7 is an excellent choice for designers looking for a high-precision, dual-channel digital potentiometer.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess