EN
  • EN
  • DE

AD524AR-16

Part No AD524AR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 50nA
Voltage - Input Offset 250μV
Operating Supply Current 3.5mA
Dual Supply Voltage (±) ±6 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1136012-AD524AR-16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD524
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD524AR-16 CAD Model

Description

The AD524AR-16 from Analog Devices Inc. is a high-performance, precision instrumentation amplifier that offers excellent accuracy and stability. This device is specifically designed to cater to the demanding requirements of data acquisition systems, medical equipment, industrial process controls, and precision applications where low noise, low total harmonic distortion, and high input impedance are crucial.

Key Features

  • High Precision: The AD524AR-16 boasts a gain accuracy of ±0.10% max over the entire temperature range, ensuring reliable and precise measurements in all conditions.
  • Wide Gain Range: With a user-selectable gain range from 1 to 1000, this amplifier is versatile and adaptable to a variety of applications.
  • Low Noise: A low noise figure of 0.3 μV p-p (0.1 Hz to 10 Hz) at G = 1000 ensures that signal integrity is maintained, making it ideal for sensitive instrumentation.
  • High CMRR: The device offers an outstanding common-mode rejection ratio (CMRR) of 130 dB min at G = 1000, which is critical for reducing unwanted signals and enhancing measurement precision.
  • Low Input Bias Current: The AD524AR-16 features a low input bias current of 25 nA max, which is particularly beneficial for high impedance source applications.
  • Robust Output: It can drive up to ±10 V at 10 mA, providing sufficient power for a wide range of downstream components.

Applications

  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Strain Gauge Amplifiers
  • Transducer Interfaces

The AD524AR-16 is packaged in a compact 16-lead standard plastic DIP or SOIC, making it easy to integrate into various circuit designs. Its robust design ensures that it can operate over a wide industrial temperature range of -40°C to +85°C, providing reliable performance in even the most challenging environments.

For designers and engineers looking for an instrumentation amplifier that combines precision with versatility, the AD524AR-16 from Analog Devices Inc. is an exceptional choice that will meet and exceed performance expectations.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2334 $63.7002
7+ $17.4223 $121.9561
11+ $16.8778 $185.6558
15+ $16.3333 $244.9995
19+ $15.7890 $299.9910
25+ $14.1556 $353.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess