EN
  • EN
  • DE

AD524SE/883B

Part No AD524SE/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 20CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 50nA
Voltage - Input Offset 100μV
Supply Current 3.5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Family Part Number AD524
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136019-AD524SE/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD524SE/883B CAD Model

Description

AD524SE/883B Precision Instrumentation Amplifier

The AD524SE/883B is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer exceptional accuracy and ease of use. This precision amplifier is tailored for applications that demand a high degree of precision and stability, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Gain Accuracy: The AD524SE/883B boasts a gain accuracy of ±0.10% max which ensures reliable and precise amplification in critical applications.
  • Low Nonlinearity: With a nonlinearity specification of just 0.001% max at G = 1, this amplifier provides a very linear response across a wide range of input values.
  • Low Noise: The low noise performance of this device makes it suitable for applications where signal integrity is paramount.
  • Wide Power Supply Range: It operates effectively with dual power supplies ranging from ±4.5V to ±18V, or a single supply of 9V to 36V, giving designers flexibility in various circuit configurations.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB min at G = 10, the AD524SE/883B effectively minimizes the influence of unwanted common-mode signals.
  • Set Gain with a Single External Resistor: Gain can be programmed from 1 to 10,000 with a single external resistor, offering customization for specific application requirements.

Applications:

  • Medical instrumentation
  • Industrial process control
  • Precision data acquisition
  • Strain gages
  • Transducer interfaces

The AD524SE/883B comes in a robust package that ensures reliable performance even in harsh environments. Its combination of high precision, low noise, and the ability to operate over a wide range of power supplies makes it a versatile choice for a multitude of demanding applications. Whether you are developing a sophisticated medical device or a robust industrial control system, the AD524SE/883B from Analog Devices Inc. provides the performance and reliability you need to ensure accurate measurements and control.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheet and support resources provided by Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $311.0250 $311.0250
2+ $278.8500 $557.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess