EN
  • EN
  • DE

AD53032XSTP

Part No AD53032XSTP
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214321-AD53032XSTP
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD53032XSTP CAD Model

Description

The AD53032XSTP is a cutting-edge Digital-to-Analog Converter (DAC) from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to deliver precision and speed for a wide range of applications, including advanced telecommunications, precision instrumentation, and automated test equipment.

Key Features

  • High Resolution: The AD53032XSTP boasts a resolution that ensures precise analog output, making it ideal for applications that require high levels of accuracy.
  • Fast Settling Time: It is engineered for rapid settling times, allowing for quick and efficient data conversion, which is critical in high-speed systems.
  • Low Power Consumption: Despite its high performance, this DAC maintains low power consumption, making it suitable for power-sensitive designs.
  • Durable Construction: Packaged in a robust housing, the AD53032XSTP is designed to withstand harsh industrial environments, ensuring reliability and longevity.

Applications

The versatility of the AD53032XSTP allows it to be used in a variety of advanced applications, including:

  • High-speed data acquisition systems
  • Professional audio equipment
  • Precision control systems
  • Medical imaging devices
  • Communication infrastructure

Technical Specifications

Parameter Value
Resolution Specific Resolution (e.g., 16-bit)
Max Output Update Rate Specific Rate (e.g., 1 GSPS)
Interface Type Digital (e.g., SPI, LVDS)
Supply Voltage Specific Voltage Range (e.g., 3.3V to 5V)
Package Type Surface Mount

For designers and engineers seeking a DAC that provides both precision and rapid performance, the AD53032XSTP from Analog Devices Inc. is an exceptional choice. Its robust feature set ensures that it can meet the demands of the most challenging applications, delivering both quality and value.

You May Also Be Interested in

Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Averlogic
You deserve it
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Panjit
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention