EN
  • EN
  • DE

AD5340BRUZ-REEL7

Part No AD5340BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SNGL VOUT 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767125-AD5340BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5340
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5340BRUZ-REEL7 CAD Model

Description

AD5340BRUZ-REEL7 Digital-to-Analog Converter

The AD5340BRUZ-REEL7 is a high-performance, single 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This product is part of their REEL7 packaging, indicating that it is provided in tape and reel form, which is ideal for automated assembly processes.

Designed with advanced CMOS technology, the AD5340BRUZ-REEL7 offers exceptional accuracy and stability, making it suitable for a wide range of applications, including industrial automation, process control, and digital signal processing. Its 16-bit resolution ensures fine-grain output control, which is essential for applications requiring high precision.

One of the key features of the AD5340BRUZ-REEL7 is its wide supply voltage range, which allows operation from 2.7V to 5.5V. This flexibility makes it compatible with both 3V and 5V systems, broadening its applicability across various platforms. Additionally, the DAC boasts a low power consumption, with a typical value of 230 μA at 3V, making it an excellent choice for power-sensitive applications.

The device includes a parallel interface for easy connection to microcontrollers or digital signal processors. The interface is designed to support high-speed data transfers, ensuring rapid updating of the DAC output. The AD5340BRUZ-REEL7 also offers a power-down feature, which reduces the current consumption to 200 nA at 5V, further enhancing its suitability for battery-operated devices.

The DAC's robust design includes a power-on reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature is crucial for applications where a predictable startup state is necessary. Moreover, the AD5340BRUZ-REEL7 is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Overall, the AD5340BRUZ-REEL7 from Analog Devices Inc. is a versatile, high-accuracy DAC solution that meets the needs of a diverse array of precision digital-to-analog conversion applications. Its combination of high resolution, low power consumption, and wide operating temperature range makes it a top choice for engineers and designers in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5538 $50.0918
27+ $3.7365 $100.8855
42+ $3.6197 $152.0274
58+ $3.5030 $203.1740
74+ $3.3862 $250.5788
99+ $3.0359 $300.5541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess