EN
  • EN
  • DE

AD5390BCPZ-3

Part No AD5390BCPZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 16 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD5390
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909438-AD5390BCPZ-3
Ultra Librarian 3D Model Ultra Librarian AD5390BCPZ-3 CAD Model

Description

The AD5390BCPZ-3 is a high-performance, multi-channel digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in precision high-performance electronics. This DAC is part of the AD5390 series, which is designed to meet the stringent requirements of advanced digital data conversion in signal processing applications.

Key Features

  • Resolution: The AD5390BCPZ-3 offers a 16-bit resolution which ensures high precision in converting digital signals into their analog counterparts.
  • Channel Count: This component features multiple independent DAC channels, providing versatility and the ability to handle various output tasks simultaneously.
  • Output Range: The DAC supports a wide range of output voltages, making it suitable for diverse applications that require different voltage levels.
  • Interface: It incorporates a serial interface for communication, which allows for efficient data transfer with minimal pin count.
  • Package: The compact LFCSP (Lead Frame Chip Scale Package) ensures a small footprint, making it ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range, the AD5390BCPZ-3 is robust and reliable for use in harsh environments.

Applications

The versatile nature of the AD5390BCPZ-3 makes it an ideal choice for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Communications Infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD5390BCPZ-3 is manufactured to the highest standards, ensuring consistent performance and durability. Customers can rely on this DAC for critical applications where accuracy and long-term reliability are paramount.

Technical Support and Resources

Technical support is readily available for the AD5390BCPZ-3, with comprehensive documentation, including datasheets, reference designs, and application notes. Analog Devices provides a wealth of resources to assist engineers in integrating this DAC into their designs, ensuring a smooth development process and successful deployment in end-user applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2582 $66.2910
11+ $10.8789 $119.6679
17+ $10.5382 $179.1494
23+ $10.1987 $234.5701
30+ $9.8591 $295.7730
40+ $8.8392 $353.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess