EN
  • EN
  • DE

AD5560JBCZ-REEL

Part No AD5560JBCZ-REEL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DPS 1.2A PROG W/DAC 72CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Power Supply
Applications Automatic Test Equipment
Mounting SMD
Package 72-TFBGA, CSPBGA
Manufacturer Package 72-CSPBGA (8x8)
Win Source Part Number 767158-AD5560JBCZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD5560
Introduction Date August 06, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5560JBCZ-REEL CAD Model

Description

Product Overview: AD5560JBCZ-REEL by Analog Devices Inc.

The AD5560JBCZ-REEL is a high-performance integrated circuit (IC) from the renowned manufacturer Analog Devices Inc., designed for precision applications requiring accurate control and measurement. This IC is part of a family of devices that cater to a wide range of industrial, medical, and automation applications, where reliability and precision are paramount.

The AD5560JBCZ-REEL is packaged in a convenient reel format, making it suitable for automated assembly processes and ideal for mass production environments. The reel packaging ensures that the ICs are well-protected during shipping and handling, reducing the risk of damage and ensuring that they arrive in perfect condition for use in manufacturing.

Key Features

  • High Precision: The device is engineered to deliver high accuracy and stability, which is critical for applications that demand precise measurements and control.
  • Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of the end product.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD5560JBCZ-REEL is no exception. It is built to meet high standards of reliability and performance.
  • Flexibility: This IC is designed to be versatile and is capable of operating in various modes, making it adaptable to different applications and requirements.

Applications

The AD5560JBCZ-REEL can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Devices

With its combination of precision, integration, and reliability, the AD5560JBCZ-REEL from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their products. Whether for small-scale projects or large-scale production, this IC represents a solution that can meet the needs of the most demanding applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0317 $54.0634
5+ $22.1799 $110.8995
7+ $21.4868 $150.4076
10+ $20.7937 $207.9370
13+ $20.1005 $261.3065
17+ $18.0212 $306.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess