EN
  • EN
  • DE

AD5660BRJZ-2500RL7

Part No AD5660BRJZ-2500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±16 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package SOT-23-8
Win Source Part Number 076905-AD5660BRJZ-2500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5660BRJZ-2500RL7 CAD Model

Description

Analog Devices Inc. AD5660BRJZ-2500RL7 Precision DAC

The AD5660BRJZ-2500RL7 is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer a blend of performance, power efficiency, and size that is ideal for a wide range of applications. This 16-bit DAC is part of the nanoDAC® series, which is known for its compact footprints and high accuracy, making it a perfect solution for space-constrained designs such as portable battery-powered devices, medical instruments, and industrial control systems.

One of the standout features of the AD5660BRJZ-2500RL7 is its on-chip precision output amplifier that enables rail-to-rail output swing. This feature allows the DAC to output voltages very close to the power supply rails, maximizing the dynamic range available in the system. The DAC operates from a single 2.7V to 5.5V supply, providing excellent flexibility for various power environments.

The device comes in a compact 8-lead SOT-23 package, which is highly beneficial for designs where board space is at a premium. Despite its small size, the AD5660BRJZ-2500RL7 does not compromise on performance, delivering a settling time of just 5 µs to within ±0.5 LSB, making it suitable for high-speed, precision applications.

Communication with the AD5660BRJZ-2500RL7 is facilitated through a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, ensuring easy integration with most microcontrollers and digital systems. The DAC also features a power-down mode, which reduces the current consumption to 200 nA at 5V, further enhancing its suitability for power-sensitive applications.

For designers looking to achieve precise voltage control and conversion with minimal power consumption and space requirements, the AD5660BRJZ-2500RL7 from Analog Devices Inc. is an excellent choice. Its combination of performance, size, and ease of use makes it a versatile component for a myriad of precision analog output tasks.

Key Features:

  • 16-bit resolution and accuracy
  • Rail-to-rail output amplifier
  • Single 2.7V to 5.5V supply operation
  • Ultra-compact 8-lead SOT-23 package
  • Fast settling time: 5 µs to ±0.5 LSB
  • Low power consumption with power-down mode
  • SPI, QSPI™, MICROWIRE™, and DSP compatible interface

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4300 $64.2900
6+ $17.5836 $105.5016
9+ $17.0341 $153.3069
13+ $16.4846 $214.2998
16+ $15.9351 $254.9616
21+ $14.2867 $300.0207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess