EN
  • EN
  • DE

AD5663ARMZ-REEL7

Part No AD5663ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±8, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 142685-AD5663ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5663ARMZ-REEL7 CAD Model

Description

Analog Devices Inc. AD5663ARMZ-REEL7: Precision Dual 16-bit DAC

The AD5663ARMZ-REEL7, from Analog Devices Inc., is a high-precision digital-to-analog converter (DAC) offering dual 16-bit channels in a compact MSOP package. This component is part of the nanoDAC® series, designed for applications where space and precision are of paramount importance. It's an ideal solution for automated test equipment, data acquisition systems, and digital gain and offset adjustment applications.

One of the standout features of the AD5663ARMZ-REEL7 is its use of a serial interface that operates on versatile 3-wire SPI, QSPI™, MICROWIRE™, and DSP-compatible interfaces. This makes it easily integrable with a wide range of microcontrollers and digital signal processors. The DAC operates from a single 2.7 V to 5.5 V supply, providing flexible power options for different system architectures.

The device boasts relative accuracy specifications of ±1 LSB INL and DNL, ensuring precise and reliable performance for critical applications. In addition, the AD5663ARMZ-REEL7 features a power-down mode, which reduces the current consumption to 200 nA at 5 V, further enhancing its suitability for battery-powered and power-sensitive systems.

Another significant advantage of this DAC is its on-chip output amplifier that can swing rail-to-rail. This feature allows for the full-scale output voltage to be set via external reference voltage inputs, giving designers control over the output range while maintaining a high level of precision.

The AD5663ARMZ-REEL7 is supplied in a RoHS-compliant, 10-lead MSOP package and is available on a 7-inch reel, making it well-suited for automated manufacturing processes. Its extended temperature range of -40°C to +125°C ensures reliable operation across diverse environmental conditions.

With its high precision, low power consumption, and compact form factor, the AD5663ARMZ-REEL7 from Analog Devices Inc. is a versatile and efficient solution for a multitude of applications requiring accurate digital-to-analog conversion.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8327 $58.9962
13+ $8.0679 $104.8827
20+ $7.8158 $156.3160
27+ $7.5637 $204.2199
35+ $7.3115 $255.9025
46+ $6.5552 $301.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess