EN
  • EN
  • DE

AD5665RBCPZ-R2

Part No AD5665RBCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 10LFCSP / 16 Bit Digital to Analog Converter 4 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD5665
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5665RBCPZ-R2TR,AD5665RBCPZ-R2CT,AD5665RBCPZ-R2DKR,AD5665RBCPZR2,AD5665RBCPZ-R2-ND
Standard Package 250
Win Source Part Number 1011323-AD5665RBCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD5665RBCPZ-R2 CAD Model

Description

Analog Devices Inc. AD5665RBCPZ-R2 Digital-to-Analog Converter

The AD5665RBCPZ-R2, from the renowned manufacturer Analog Devices Inc., is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in an integrated circuit. This product is part of the nanoDAC® series, which is known for its compact size and power efficiency, making it an ideal choice for a wide range of applications that require accurate data conversion from digital to analog form.

One of the standout features of the AD5665RBCPZ-R2 is its resolution. With 16-bit resolution, this DAC provides fine-grain control over the analog output, allowing for precise adjustments in applications such as automated test equipment, data acquisition systems, and industrial control systems. The device operates with a 2.7 V to 5.5 V power supply, making it versatile for use in both low-voltage and standard 5 V systems.

The AD5665RBCPZ-R2 comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) that is designed to minimize the footprint on the printed circuit board and reduce the overall size of the end product. This small form factor is particularly beneficial in space-constrained applications, such as portable devices and compact instrumentation.

In terms of communication, this DAC features a standard 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing flexibility and ease of integration into various microprocessor or microcontroller-based systems. The device also includes an internal reference with a 2.5 V output, which eliminates the need for an external precision reference in many cases, further simplifying the design and reducing component count.

The AD5665RBCPZ-R2 is designed with reliability in mind, offering features such as power-on reset to zero-scale or mid-scale, and a clear function to set outputs to zero-scale, ensuring predictable behavior on power-up and during operation. Additionally, its built-in thermal shutdown protection safeguards the device from overheating, contributing to the longevity and stable performance of the product.

Overall, the AD5665RBCPZ-R2 from Analog Devices Inc. is a robust and precise DAC solution that provides designers with a high degree of accuracy, integration, and flexibility for their analog output needs.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1078 $66.2156
4+ $27.1654 $108.6616
6+ $26.3165 $157.8990
8+ $25.4676 $203.7408
11+ $24.6187 $270.8057
14+ $22.0719 $309.0066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess