EN
  • EN
  • DE

AD5749ACPZ-RL7

Part No AD5749ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Instrumentation Amplifier Circuit - 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD5749
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-AD5749ACPZ-RL7DKR, 505-AD5749ACPZ-RL7TR, AD5749ACPZ-RL7DKR, AD5749ACPZ-RL7CT, AD5749ACPZ-RL7TR, AD5749ACPZ-RL7TR-ND, AD5749ACPZ-RL7CT-ND, 505-AD5749ACPZ-RL7CT, AD5749ACPZ-RL7-ND, AD5749ACPZRL7, AD5749ACPZ-RL7DKR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909525-AD5749ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5749ACPZ-RL7 CAD Model

Description

The AD5749ACPZ-RL7 from Analog Devices Inc. is a state-of-the-art precision digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial control systems. This high-performance product is encapsulated in a compact LFCSP-32 (5x5) package, ensuring a minimal footprint on the circuit board while delivering robust functionality.

Key Features

  • Resolution: The AD5749ACPZ-RL7 boasts a 16-bit resolution which provides fine control over output signals, enabling precise adjustments in applications that demand high accuracy.
  • Output Range: It offers a flexible output range, including voltage outputs and current outputs (4-20mA, 0-20mA), making it versatile for a variety of control systems.
  • Integrated Features: The device includes an on-chip output fault detection and a precision reference, reducing the need for external components and simplifying design.
  • Thermal Performance: With an extended industrial temperature range, the AD5749ACPZ-RL7 is capable of operating reliably in harsh environments.
  • Programmability: It features a serial peripheral interface (SPI) that allows for easy programmability and integration into digital systems.

Applications

The AD5749ACPZ-RL7 is ideally suited for a wide range of applications, including:

  • Process control actuators
  • Programmable logic controllers (PLCs)
  • Industrial automation systems
  • Control I/O systems
  • Computer numerical control (CNC) machines

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5749ACPZ-RL7 is no exception. It is built to the highest standards to ensure consistent performance and reliability for critical industrial applications. With its combination of precision, flexibility, and durability, the AD5749ACPZ-RL7 is an excellent choice for designers looking to enhance the accuracy and efficiency of their control systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6937 $53.5496
19+ $5.4923 $104.3537
29+ $5.3206 $154.2974
39+ $5.1490 $200.8110
51+ $4.9774 $253.8474
68+ $4.4625 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,137 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess