EN
  • EN
  • DE

AD5750BCPZ

Part No AD5750BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit - 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name AD5750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909531-AD5750BCPZ
Ultra Librarian 3D Model Ultra Librarian AD5750BCPZ CAD Model

Description

Product Overview: AD5750BCPZ from Analog Devices Inc.

The AD5750BCPZ is a versatile and high-performance industrial I/O analog output module manufactured by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This component is designed to cater to a wide array of industrial control systems and applications, providing precise control and interfacing capabilities.

Key Features:

  • Multiple Output Ranges: The AD5750BCPZ offers a variety of programmable current and voltage output ranges, ensuring compatibility with a broad spectrum of industrial sensors and actuators. These ranges include 0 mA to 20 mA, 4 mA to 20 mA, 0 V to 5 V, and 0 V to 10 V, among others.
  • High Accuracy and Resolution: With its high accuracy and resolution, this device ensures precise control signals, which are critical for maintaining the integrity of the industrial processes it is used in.
  • On-Chip Diagnostics: The device features comprehensive on-chip diagnostic facilities. This functionality allows for the detection of open circuits, short circuits, over-temperature conditions, and other potential issues that could compromise system performance.
  • Thermal Protection: The AD5750BCPZ is equipped with thermal shutdown and overcurrent protection features, safeguarding the device and the system it is a part of against damage from a variety of fault conditions.

Applications:

The AD5750BCPZ is ideal for use in control systems that require high precision and reliability. Typical applications include:

  • Process control actuators
  • Industrial automation systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Control valve systems

Technical Specifications:

  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Interface: It includes a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems.
  • Supply Voltage: The AD5750BCPZ operates over a wide supply voltage range, accommodating various industrial power supplies.

In conclusion, the AD5750BCPZ from Analog Devices Inc. is a robust and flexible solution for industrial applications demanding high-quality analog outputs. Its combination of performance, diagnostic features, and protection mechanisms make it an excellent choice for system designers looking to enhance the reliability and efficiency of their control systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1483 $52.5932
10+ $10.7883 $107.8830
15+ $10.4512 $156.7680
20+ $10.1141 $202.2820
26+ $9.7769 $254.1994
35+ $8.7655 $306.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess