EN
  • EN
  • DE

AD594ADZ

Part No AD594ADZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE INSTR AMP 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 5 V ~ ±15 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767227-AD594ADZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD594ADZ CAD Model

Description

AD594ADZ Thermocouple Amplifier by Analog Devices Inc.

The AD594ADZ is a precision instrumentation amplifier specifically designed by Analog Devices Inc. to amplify the small voltage differences generated by thermocouples, particularly type J thermocouples. This integrated circuit (IC) simplifies temperature measurement and control systems by directly converting a thermocouple signal into a proportional temperature output.

The AD594ADZ is not just an amplifier; it includes additional features that make it a comprehensive solution for thermocouple-based applications. It incorporates cold junction compensation, which is essential for maintaining accuracy over a wide temperature range. This feature compensates for the temperature variations at the thermocouple reference junction, providing a stable output regardless of the ambient temperature.

Another key feature of the AD594ADZ is its high level of integration. It includes a built-in ice point reference, which eliminates the need for additional components and calibration in many applications. This results in a simplified design and reduced system cost. The device also offers a high impedance differential input, which is critical for measuring the small signals from thermocouples without introducing significant loading or signal distortion.

The AD594ADZ operates on a single supply voltage ranging from 5V to 30V, making it versatile for various system designs. Its linear temperature scaling of 10mV/°C and the ability to operate over a temperature range of -55°C to +125°C ensure that it can be used in a broad spectrum of temperature sensing and control applications.

For ease of use, the AD594ADZ comes in a 14-pin CDIP (Ceramic Dual In-line Package) or a 14-lead SOIC (Small Outline Integrated Circuit) package. It is ideal for industrial process control, HVAC systems, temperature monitoring systems, and any application where reliable and accurate temperature measurement is critical.

The robust design and high level of integration make the AD594ADZ from Analog Devices Inc. a go-to choice for engineers and designers looking for a reliable, easy-to-use thermocouple amplifier with built-in cold junction compensation.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess